TE Connectivity Product Range Amp - Te Connectivity 66255-6.

Description
Product Range:AMP Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:CPC Connectors, G Series Connectors, M Series Connectors RoHS Compliant: Yes
Description
Product Range:AMP Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:CPC Connectors, G Series Connectors, M Series Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 26AC8512 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
26AC8512
Product Range Amp - Te Connectivity 26AC8512
Product Range:AMP Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:CPC Connectors, G Series Connectors, M Series Connectors RoHS Compliant: Yes

Product Range:AMP Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:CPC Connectors, G Series Connectors, M Series Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8512
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers