TE Connectivity
Connector Contacts
66254-4
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Orientation : Right Angle Contact Type : Tab Contact Underplating Material : Copper Mating Tab Thickness : 2.67 MM [.105 INCH ] Mating Tab Width : 5.84 MM [.23 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.54 MICM [100 MICIN ]
Dimensions Compatible Insulation Diameter Range : 4.83 - 5.59 MM [.19 - .22 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 1500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Orientation : Right Angle Contact Type : Tab Contact Underplating Material : Copper Mating Tab Thickness : 2.67 MM [.105 INCH ] Mating Tab Width : 5.84 MM [.23 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.54 MICM [100 MICIN ]
Dimensions Compatible Insulation Diameter Range : 4.83 - 5.59 MM [.19 - .22 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 1500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Orientation : Right Angle Contact Type : Tab Contact Underplating Material : Copper Mating Tab Thickness : 2.67 MM [.105 INCH ] Mating Tab Width : 5.84 MM [.23 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.54 MICM [100 MICIN ]
Dimensions Compatible Insulation Diameter Range : 4.83 - 5.59 MM [.19 - .22 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 1500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Contact Features
- Contact Base Material : Copper
- Contact Current Rating (Max) (AMP) : 35
- Contact Mating Area Plating Material : Silver (Ag)
- Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
- Contact Orientation : Right Angle
- Contact Type : Tab
- Contact Underplating Material : Copper
- Mating Tab Thickness : 2.67 MM [.105 INCH ]
- Mating Tab Width : 5.84 MM [.23 INCH ]
- Wire Contact Termination Area Plating Material : Silver
- Wire Contact Termination Area Plating Material Finish : Bright
- Wire Contact Termination Area Plating Thickness : 2.54 MICM [100 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : 4.83 - 5.59 MM [.19 - .22 INCH ]
- Wire Size (MMSQ) : 5 - 6
- Wire Size (AWG) : 10
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1500
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
66254-4 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
North American
15 to 18 AWG
International
0.7000 to 2.1 mm2
View Details
North American
3 to 6 AWG
International
13.29 to 21.14 mm2
View Details
Terminal Type
Crimp on Receptacle
Features
RoHS
North American
14 AWG
View Details