TE Connectivity Multi Purpose 66253-2

Description
Pin Contact Gold Crimp 10 AWG Power, Stamped
Request a Quote Datasheet
Description
Pin Contact Gold Crimp 10 AWG Power, Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 844-66253-2TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
844-66253-2TR-ND
Multi Purpose 844-66253-2TR-ND
Pin Contact Gold Crimp 10 AWG Power, Stamped

Pin Contact Gold Crimp 10 AWG Power, Stamped

Buy Now Datasheet
Multi Purpose - 844-66253-2CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
844-66253-2CT-ND
Multi Purpose 844-66253-2CT-ND
CONN PIN 10AWG GOLD CRIMP

CONN PIN 10AWG GOLD CRIMP

Buy Now Datasheet
Contacts - 66253-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66253-2
Contacts 66253-2
MALE CONTACT ASSY. (STRIP)

MALE CONTACT ASSY. (STRIP)

Buy Now
Male Contact Assy. (Strip) Rohs Compliant Amp - Te Connectivity - 16H3270 - Newark, An Avnet Company
Chicago, IL, United States
Male Contact Assy. (Strip) Rohs Compliant Amp - Te Connectivity
16H3270
Male Contact Assy. (Strip) Rohs Compliant Amp - Te Connectivity 16H3270
MALE CONTACT ASSY. (STRIP) ROHS COMPLIANT: YES

MALE CONTACT ASSY. (STRIP) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 844-66253-2TR-ND 66253-2 16H3270
Product Name Multi Purpose Contacts Male Contact Assy. (Strip) Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 10 AWG
Unlock Full Specs
to access all available technical data