TE Connectivity Connectors,Interconnects 66169-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Terminal Type: Oval Tab Width: 0.110" (2.79mm) Insulation: Insulated Mounting Type: Fixed
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Terminal Type: Oval Tab Width: 0.110" (2.79mm) Insulation: Insulated Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Terminal Type: Oval Tab Width: 0.110" (2.79mm) Insulation: Insulated Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Last Time Buy
Terminal Type: Oval
Tab Width: 0.110" (2.79mm)
Insulation: Insulated
Mounting Type: Fixed

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-66169-2
Electronic Connector 2027-66169-2
Headers & Wire Housings AMP TAB L.P. TERM Product overview: 66169-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66169-2 can be used for catalog matching and distributor lookup.

Headers & Wire Housings AMP TAB L.P. TERM Product overview: 66169-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66169-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 66169-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66169-2
Contacts 66169-2
AMP-TAB L.P. TERMINAL

AMP-TAB L.P. TERMINAL

Buy Now
Swedesboro, NJ, United States
Contacts
66169-2
Contacts 66169-2
Contacts

Contacts

Buy Now
Amp-Tab L.p. Terminal Amp - Te Connectivity - 36AC7515 - Newark, An Avnet Company
Chicago, IL, United States
Amp-Tab L.p. Terminal Amp - Te Connectivity
36AC7515
Amp-Tab L.p. Terminal Amp - Te Connectivity 36AC7515
AMP-TAB L.P. TERMINAL

AMP-TAB L.P. TERMINAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-66169-2 66169-2 66169-2 36AC7515
Product Name Connectors,Interconnects Electronic Connector Contacts Contacts Amp-Tab L.p. Terminal Amp - Te Connectivity
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products