TE Connectivity Power Terminals 66168-2

Description
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Alloy Contact Fabrication : Solid Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Mating Tab Thickness : .41 MM  [.016 INCH ] Mating Tab Width : 1.93 MM  [.076 INCH ] Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Product Length : 13.34 MM  [.525 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Packaging Features Packaging Method : Carton Packaging Quantity : 5000 Product Type Features Power Terminal Type : Tab Power Terminal Termination Features Product Terminates To : Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Alloy Contact Fabrication : Solid Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Mating Tab Thickness : .41 MM  [.016 INCH ] Mating Tab Width : 1.93 MM  [.076 INCH ] Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Product Length : 13.34 MM  [.525 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Packaging Features Packaging Method : Carton Packaging Quantity : 5000 Product Type Features Power Terminal Type : Tab Power Terminal Termination Features Product Terminates To : Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 66168-2 - TE Connectivity
Berwyn, PA, United States
Power Terminals
66168-2
Power Terminals 66168-2
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Alloy Contact Fabrication : Solid Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Mating Tab Thickness : .41 MM  [.016 INCH ] Mating Tab Width : 1.93 MM  [.076 INCH ] Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Product Length : 13.34 MM  [.525 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Packaging Features Packaging Method : Carton Packaging Quantity : 5000 Product Type Features Power Terminal Type : Tab Power Terminal Termination Features Product Terminates To : Wire Usage Conditions Insulation Option : Uninsulated

Body Features


  • Terminal Profile : Standard

Configuration Features


  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass Alloy
  • Contact Fabrication : Solid
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .41 MM  [.016 INCH ]
  • Mating Tab Width : 1.93 MM  [.076 INCH ]
  • Terminal Orientation : Straight
  • Wire Contact Termination Area Plating Material : Nickel
  • Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Product Length : 13.34 MM  [.525 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 5000

Product Type Features


  • Power Terminal Type : Tab Power Terminal

Termination Features


  • Product Terminates To : Wire

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 66168-2
Product Name Power Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 108961N008 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Special Purpose Terminals - 1-1627184-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Quick Disconnects - 1-1627057-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 105978-31 - TE Connectivity
Specs
Features RoHS
View Details