TE Connectivity Cable Transitions & Breakouts 661273-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 13.5 - 26.9 MM  [.53 - 1.06 INCH ] Inside Diameter Range (Leg 1) : 13.5 - 26.9 MM  [.53 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 13.5 - 26.9 MM  [.53 - 1.06 INCH ] Other Adhesive Code : 225 Molded Part Shape Code : 301A Size Code : 034 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 13.5 - 26.9 MM  [.53 - 1.06 INCH ] Inside Diameter Range (Leg 1) : 13.5 - 26.9 MM  [.53 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 13.5 - 26.9 MM  [.53 - 1.06 INCH ] Other Adhesive Code : 225 Molded Part Shape Code : 301A Size Code : 034 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 661273-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
661273-000
Cable Transitions & Breakouts 661273-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 13.5 - 26.9 MM  [.53 - 1.06 INCH ] Inside Diameter Range (Leg 1) : 13.5 - 26.9 MM  [.53 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 13.5 - 26.9 MM  [.53 - 1.06 INCH ] Other Adhesive Code : 225 Molded Part Shape Code : 301A Size Code : 034 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 13.5 - 26.9 MM  [.53 - 1.06 INCH ]
  • Inside Diameter Range (Leg 1) : 13.5 - 26.9 MM  [.53 - 1.06 INCH ]
  • Inside Diameter Range (Leg 2) : 13.5 - 26.9 MM  [.53 - 1.06 INCH ]

Other


  • Adhesive Code : 225
  • Molded Part Shape Code : 301A
  • Size Code : 034

Product Type Features


  • Molded Part Shape : T Shape

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 661273-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
661273-000
shrink tube 661273-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
661273-000
shrink tube 661273-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 661273-000 661273-000
Product Name Cable Transitions & Breakouts shrink tube
Material Fluid Resistant Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 087454-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 004237-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 037765-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Power Cable Heat Shrink Tubing - 021146-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
2 suppliers