TE Connectivity Connector Contacts 66103-4

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Length : 27.1 MM  [1.067 INCH ] Contact Mating Area Length : 9.91 MM  [.39 INCH ] Contact Mating Area Plating Material : Precious Metal Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.02 - 2.03 MM  [.04 - .08 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Contact Retention Type Within Housing : Locking Spring Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton, Loose Piece Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Length : 27.1 MM  [1.067 INCH ] Contact Mating Area Length : 9.91 MM  [.39 INCH ] Contact Mating Area Plating Material : Precious Metal Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.02 - 2.03 MM  [.04 - .08 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Contact Retention Type Within Housing : Locking Spring Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton, Loose Piece Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 66103-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
66103-4
Connector Contacts 66103-4
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Length : 27.1 MM  [1.067 INCH ] Contact Mating Area Length : 9.91 MM  [.39 INCH ] Contact Mating Area Plating Material : Precious Metal Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.02 - 2.03 MM  [.04 - .08 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Contact Retention Type Within Housing : Locking Spring Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton, Loose Piece Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Length : 27.1 MM  [1.067 INCH ]
  • Contact Mating Area Length : 9.91 MM  [.39 INCH ]
  • Contact Mating Area Plating Material : Precious Metal
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Shape & Form : Round
  • Contact Size : Size 16
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Pin Diameter : 1.57 MM  [.062 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 1.02 - 2.03 MM  [.04 - .08 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Spring
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton, Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Discrete Wire Type : Solid or Stranded
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 66103-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627154-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 1-1627099-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details