TE Connectivity Product Range Amp Te Connectivity 66102-8.

Description
Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:AMP G Series, M Series, CPC Connectors; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
Description
Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:AMP G Series, M Series, CPC Connectors; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 29AC0806 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
29AC0806
Product Range Amp Te Connectivity 29AC0806
Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:AMP G Series, M Series, CPC Connectors; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:AMP G Series, M Series, CPC Connectors; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 29AC0806
Product Name Product Range Amp Te Connectivity
Shape / Form Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Crimp Contacts - 1801538 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper alloy
Plating / Coating Gold; Gold
View Details
2 suppliers