TE Connectivity Connector Contacts 66101-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .38 MICM  [.15 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : .76 MICM  [30 MICIN ] Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.03 - 2.54 MM  [.08 - .1 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Identification Marking Contact Color Code : Blue Mechanical Attachment Contact Retention Type Within Housing : Locking Spring Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece, Carton Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .38 MICM  [.15 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : .76 MICM  [30 MICIN ] Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.03 - 2.54 MM  [.08 - .1 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Identification Marking Contact Color Code : Blue Mechanical Attachment Contact Retention Type Within Housing : Locking Spring Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece, Carton Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 66101-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
66101-3
Connector Contacts 66101-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .38 MICM  [.15 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : .76 MICM  [30 MICIN ] Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.03 - 2.54 MM  [.08 - .1 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Identification Marking Contact Color Code : Blue Mechanical Attachment Contact Retention Type Within Housing : Locking Spring Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece, Carton Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : .38 MICM  [.15 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Size : Size 16
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : .76 MICM  [30 MICIN ]
  • Mating Pin Diameter : 1.57 MM  [.062 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 2.03 - 2.54 MM  [.08 - .1 INCH ]
  • Wire Size (MMSQ) : .8 - 1.4
  • Wire Size (AWG) : 18 - 16

Identification Marking


  • Contact Color Code : Blue

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Spring
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Loose Piece, Carton
  • Packaging Quantity : 1000

Product Type Features


  • Discrete Wire Type : Solid or Stranded
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Contact; Socket; 16; Brass; Signal; Gold (15) over Nickel (50); 18-16 AWG - 70082921 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact; Socket; 16; Brass; Signal; Gold (15) over Nickel (50); 18-16 AWG
70082921
Contact; Socket; 16; Brass; Signal; Gold (15) over Nickel (50); 18-16 AWG 70082921
Spring Stainless Steel, Multimate Contact Materials: Pin Body , Brass; Socket , Phosphor bronze. Contact Size : 216. Pin Diameter : 0.0 62" (1.57). Test Current : 13 Amps.

Spring Stainless Steel, Multimate Contact
Materials: Pin Body , Brass; Socket , Phosphor bronze. Contact Size : 216. Pin Diameter : 0.0 62" (1.57). Test Current : 13 Amps.

Supplier's Site

Technical Specifications

  TE Connectivity Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 66101-3 70082921
Product Name Connector Contacts Contact; Socket; 16; Brass; Signal; Gold (15) over Nickel (50); 18-16 AWG
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 118438-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Quick Disconnects - 100644-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Quick Disconnects - 1-1627057-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details