TE Connectivity 3-Phase Filters 6609977-1

Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics 3-Phase Filter Current Rating (AMP) : 16 Continuous Operating Voltage (Max) (VAC) : 440 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.82 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filter Type : Power Line Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics 3-Phase Filter Current Rating (AMP) : 16 Continuous Operating Voltage (Max) (VAC) : 440 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.82 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filter Type : Power Line Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 6609977-1 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
6609977-1
3-Phase Filters 6609977-1
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics 3-Phase Filter Current Rating (AMP) : 16 Continuous Operating Voltage (Max) (VAC) : 440 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.82 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filter Type : Power Line Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Electrical Characteristics


  • 3-Phase Filter Current Rating (AMP) : 16
  • Continuous Operating Voltage (Max) (VAC) : 440
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.82

Mechanical Attachment


  • Product Mount Type : Chassis

Product Type Features


  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609977-1
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-100AHVSBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Power Line Filters - 2871212 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Multi-Function Inlet Filters - 1-6609000-2 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details