TE Connectivity IEC Filters 6609929-5

Description
TE Connectivity PE0SXDHXB IEC Filter
Request a Quote
Description
TE Connectivity PE0SXDHXB IEC Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1863636 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863636
IEC Filters 1863636
TE Connectivity PE0SXDHXB IEC Filter

TE Connectivity PE0SXDHXB IEC Filter

Supplier's Site
IEC Filters - 1863805 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863805
IEC Filters 1863805
TE Connectivity PE0SXDHXB IEC Filter

TE Connectivity PE0SXDHXB IEC Filter

Supplier's Site
Iec Filter, Medical, 10A, 250Vac, Qc; Capacitance Te Connectivity - 01AH1541 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Medical, 10A, 250Vac, Qc; Capacitance Te Connectivity
01AH1541
Iec Filter, Medical, 10A, 250Vac, Qc; Capacitance Te Connectivity 01AH1541
IEC FILTER, MEDICAL, 10A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:5µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

IEC FILTER, MEDICAL, 10A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:5µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1863636 01AH1541
Product Name IEC Filters Iec Filter, Medical, 10A, 250Vac, Qc; Capacitance Te Connectivity
Package / Mounting Flange mount
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1267-1-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 15EHT6-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details