TE Connectivity Product Range Te Connectivity 66098-9.

Description
Product Range:Type III+ Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:-; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes
Description
Product Range:Type III+ Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:-; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 26AC8503 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
26AC8503
Product Range Te Connectivity 26AC8503
Product Range:Type III+ Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:-; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes

Product Range:Type III+ Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:-; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8503
Product Name Product Range Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11513-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
3 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HPD/HPF Series: Medium Density Signal PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details