TE Connectivity Power Entry Modules 6609131-8

Description
Body Features Filter Shield Type : Filter Shield Product Orientation : Right Angle Configuration Features Fuse Options : Dual, Single Electrical Characteristics Current Rating (AMP) : 3 Input Voltage Selection : Quad AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 300 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Operating Voltage (VAC) : 100, 120, 230, 240 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filter Connector Type : IEC 320/C-14 Filter Switch Type : No Switch Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .110" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Filter Shield Type : Filter Shield Product Orientation : Right Angle Configuration Features Fuse Options : Dual, Single Electrical Characteristics Current Rating (AMP) : 3 Input Voltage Selection : Quad AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 300 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Operating Voltage (VAC) : 100, 120, 230, 240 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filter Connector Type : IEC 320/C-14 Filter Switch Type : No Switch Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .110" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules - 6609131-8 - TE Connectivity
Berwyn, PA, United States
Power Entry Modules
6609131-8
Power Entry Modules 6609131-8
Body Features Filter Shield Type : Filter Shield Product Orientation : Right Angle Configuration Features Fuse Options : Dual, Single Electrical Characteristics Current Rating (AMP) : 3 Input Voltage Selection : Quad AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 300 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Operating Voltage (VAC) : 100, 120, 230, 240 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filter Connector Type : IEC 320/C-14 Filter Switch Type : No Switch Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .110" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Body Features


  • Filter Shield Type : Filter Shield
  • Product Orientation : Right Angle

Configuration Features


  • Fuse Options : Dual, Single

Electrical Characteristics


  • Current Rating (AMP) : 3
  • Input Voltage Selection : Quad AC
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 300
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500
  • Operating Voltage (VAC) : 100, 120, 230, 240

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filter Connector Type : IEC 320/C-14
  • Filter Switch Type : No Switch
  • Filter Type : Power Entry Module
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Output Termination Type : .110" FASTON

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
AC Power Entry Modules - 6609131-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
6609131-8
AC Power Entry Modules 6609131-8
Power Entry Enhanced Performance

Power Entry Enhanced Performance

Buy Now
Swedesboro, NJ, United States
AC Power Entry Modules
6609131-8
AC Power Entry Modules 6609131-8
AC Power Entry Modules

AC Power Entry Modules

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 6609131-8 6609131-8
Product Name Power Entry Modules AC Power Entry Modules
Applications Residential
Standards / Certifications RoHS
Voltage Rating 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1969598-6 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
2 suppliers
AC Power Entry Modules - 2-6609940-4 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
AC Power Entry Modules - 1-6609106-7 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
ANSI Street Lighting Receptacles - 1-2213362-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Current Rating 15 amps
View Details