TE Connectivity Multi-Function Inlet Filters 6609121-7

Description
Body Features Shield Style : None Configuration Features Fuse Options : Dual Voltage Selection : 4-Voltage Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Select : Quad AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Voltage (Max) (VAC) : 100, 240, 230, 120 Mechanical Attachment Mount Angle : Vertical Mount Style : Snap-In Other Comment : Voltage Selectable Product Type Features Filter Type : Power Entry Module Filtered : No Ground Choke Option : No Ground Option : None Input Type : IEC Output Type : .110" FASTON Switch Type : None Type of Connector : IEC 320/C-14 Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Body Features Shield Style : None Configuration Features Fuse Options : Dual Voltage Selection : 4-Voltage Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Select : Quad AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Voltage (Max) (VAC) : 100, 240, 230, 120 Mechanical Attachment Mount Angle : Vertical Mount Style : Snap-In Other Comment : Voltage Selectable Product Type Features Filter Type : Power Entry Module Filtered : No Ground Choke Option : No Ground Option : None Input Type : IEC Output Type : .110" FASTON Switch Type : None Type of Connector : IEC 320/C-14 Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 6609121-7 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
6609121-7
Multi-Function Inlet Filters 6609121-7
Body Features Shield Style : None Configuration Features Fuse Options : Dual Voltage Selection : 4-Voltage Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Select : Quad AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Voltage (Max) (VAC) : 100, 240, 230, 120 Mechanical Attachment Mount Angle : Vertical Mount Style : Snap-In Other Comment : Voltage Selectable Product Type Features Filter Type : Power Entry Module Filtered : No Ground Choke Option : No Ground Option : None Input Type : IEC Output Type : .110" FASTON Switch Type : None Type of Connector : IEC 320/C-14 Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Shield Style : None

Configuration Features


  • Fuse Options : Dual
  • Voltage Selection : 4-Voltage

Electrical Characteristics


  • Current Rating (AMP) : 6
  • Input Voltage Select : Quad AC
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5
  • Voltage (Max) (VAC) : 100, 240, 230, 120

Mechanical Attachment


  • Mount Angle : Vertical
  • Mount Style : Snap-In

Other


  • Comment : Voltage Selectable

Product Type Features


  • Filter Type : Power Entry Module
  • Filtered : No
  • Ground Choke Option : No
  • Ground Option : None
  • Input Type : IEC
  • Output Type : .110" FASTON
  • Switch Type : None
  • Type of Connector : IEC 320/C-14

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609121-7
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Package / Mounting Snap-In
Standards and Certifications ELV Directive; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-125AHVSBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Power Line Filter Modules - 100ADT6-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UR
View Details
Power Line Filter Modules - 174-150KEVD10BBSW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers