TE Connectivity Multi-Function Inlet Filters 6609121-3

Description
Body Features Filter Shield Type : None Configuration Features Fuse Options : Dual Electrical Characteristics Filter Current Rating (AMP) : 6 Input Voltage Selection : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Voltage Rating (Max) (VAC) : 120, 240 Mechanical Attachment Filter Mount Style : Snap-In Mount Angle : Vertical Other Comment : Voltage Fixed Product Type Features Filter Connector Type : IEC 320/C-14 Filter Input Termination Type : IEC Filter Output Termination Type : .110" FASTON Filter Switch Type : DPST Filter Type : Power Entry Module Filtering Requirements : Unfiltered Ground Choke Option : No Ground Option : None Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Body Features Filter Shield Type : None Configuration Features Fuse Options : Dual Electrical Characteristics Filter Current Rating (AMP) : 6 Input Voltage Selection : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Voltage Rating (Max) (VAC) : 120, 240 Mechanical Attachment Filter Mount Style : Snap-In Mount Angle : Vertical Other Comment : Voltage Fixed Product Type Features Filter Connector Type : IEC 320/C-14 Filter Input Termination Type : IEC Filter Output Termination Type : .110" FASTON Filter Switch Type : DPST Filter Type : Power Entry Module Filtering Requirements : Unfiltered Ground Choke Option : No Ground Option : None Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 6609121-3 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
6609121-3
Multi-Function Inlet Filters 6609121-3
Body Features Filter Shield Type : None Configuration Features Fuse Options : Dual Electrical Characteristics Filter Current Rating (AMP) : 6 Input Voltage Selection : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Voltage Rating (Max) (VAC) : 120, 240 Mechanical Attachment Filter Mount Style : Snap-In Mount Angle : Vertical Other Comment : Voltage Fixed Product Type Features Filter Connector Type : IEC 320/C-14 Filter Input Termination Type : IEC Filter Output Termination Type : .110" FASTON Filter Switch Type : DPST Filter Type : Power Entry Module Filtering Requirements : Unfiltered Ground Choke Option : No Ground Option : None Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Filter Shield Type : None

Configuration Features


  • Fuse Options : Dual

Electrical Characteristics


  • Filter Current Rating (AMP) : 6
  • Input Voltage Selection : None
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5
  • Voltage Rating (Max) (VAC) : 120, 240

Mechanical Attachment


  • Filter Mount Style : Snap-In
  • Mount Angle : Vertical

Other


  • Comment : Voltage Fixed

Product Type Features


  • Filter Connector Type : IEC 320/C-14
  • Filter Input Termination Type : IEC
  • Filter Output Termination Type : .110" FASTON
  • Filter Switch Type : DPST
  • Filter Type : Power Entry Module
  • Filtering Requirements : Unfiltered
  • Ground Choke Option : No
  • Ground Option : None

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609121-3
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2871238 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
IEC Filters - 8813687P - RS Components, Ltd.
TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filter Modules - 174-150AHVDFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Power Line Filter Modules - CCM2159-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details