TE Connectivity Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 6609113-1

Description
Win Source Part Number: 1315306-6609113-1 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: C, Corcom Number of Positions: 3 Current - IEC: 1A Voltage - IEC: 120/250VAC Current - UL: 1A Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: TE Connectivity Corcom Filters Base Product Number: 6609113
Request a Quote Datasheet
Description
Win Source Part Number: 1315306-6609113-1 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: C, Corcom Number of Positions: 3 Current - IEC: 1A Voltage - IEC: 120/250VAC Current - UL: 1A Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: TE Connectivity Corcom Filters Base Product Number: 6609113
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1315306-6609113-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1315306-6609113-1
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1315306-6609113-1
Win Source Part Number: 1315306-6609113-1 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: C, Corcom Number of Positions: 3 Current - IEC: 1A Voltage - IEC: 120/250VAC Current - UL: 1A Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: TE Connectivity Corcom Filters Base Product Number: 6609113

Win Source Part Number: 1315306-6609113-1
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: C, Corcom
Number of Positions: 3
Current - IEC: 1A
Voltage - IEC: 120/250VAC
Current - UL: 1A
Voltage - UL: 250VAC
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Connector Style: IEC 320-C14
Filter Type: Filtered (EMI, RFI) - Commercial
Switch Features: Switch On-Off
Mounting Type: Panel Mount, Flange
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Accomodates a Fuse: No
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: TE Connectivity Corcom Filters
Base Product Number: 6609113

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
301-6609113-1
Electronic Connector 301-6609113-1
(6609113-1) 1CFE1 S0=F7831 Product overview: 6609113-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-6609113-1 can be used for catalog matching and distributor lookup.

(6609113-1) 1CFE1 S0=F7831 Product overview: 6609113-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-6609113-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1Cfe1 S0=F7831 Amp - Te Connectivity - 36AC7470 - Newark, An Avnet Company
Chicago, IL, United States
1Cfe1 S0=F7831 Amp - Te Connectivity
36AC7470
1Cfe1 S0=F7831 Amp - Te Connectivity 36AC7470
1CFE1 S0=F7831

1CFE1 S0=F7831

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1315306-6609113-1 301-6609113-1 36AC7470
Product Name Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules Electronic Connector 1Cfe1 S0=F7831 Amp - Te Connectivity
Termination Quick Connect - 0.250" (6.3mm) Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
BNC Male Connector - 8928 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details