TE Connectivity DC Filters 6609111-7

Description
Electrical Characteristics Current Rating (AMP) : 10 Voltage (Max) (VDC) : 80 Mechanical Attachment Mount Style : Snap-In Other Comment : Use with accessory GA210, mating connector 36", 18 AWG Product Type Features Filter Type : DC Filtered : Yes Input Type : High Current Pin Output Orientation : Straight Output Type : .187" FASTON Type of Connector : 2-Pin Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Electrical Characteristics Current Rating (AMP) : 10 Voltage (Max) (VDC) : 80 Mechanical Attachment Mount Style : Snap-In Other Comment : Use with accessory GA210, mating connector 36", 18 AWG Product Type Features Filter Type : DC Filtered : Yes Input Type : High Current Pin Output Orientation : Straight Output Type : .187" FASTON Type of Connector : 2-Pin Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 6609111-7 - TE Connectivity
Berwyn, PA, United States
DC Filters
6609111-7
DC Filters 6609111-7
Electrical Characteristics Current Rating (AMP) : 10 Voltage (Max) (VDC) : 80 Mechanical Attachment Mount Style : Snap-In Other Comment : Use with accessory GA210, mating connector 36", 18 AWG Product Type Features Filter Type : DC Filtered : Yes Input Type : High Current Pin Output Orientation : Straight Output Type : .187" FASTON Type of Connector : 2-Pin Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Voltage (Max) (VDC) : 80

Mechanical Attachment


  • Mount Style : Snap-In

Other


  • Comment : Use with accessory GA210, mating connector 36", 18 AWG

Product Type Features


  • Filter Type : DC
  • Filtered : Yes
  • Input Type : High Current Pin
  • Output Orientation : Straight
  • Output Type : .187" FASTON
  • Type of Connector : 2-Pin

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609111-7
Product Name DC Filters
Filter Type DC
Package / Mounting Snap-In
Standards and Certifications ELV Directive; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-100AHVDFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Multi-Function Inlet Filters - 1-6609008-1 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
Multi-Function Inlet Filters - 1-6609016-6 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details
IEC Filters - 2660110 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details