Body Features Filter Shield Type : Complete Can Product Orientation : Vertical
Configuration Features Extender Options : None Fuse Options : Dual
Dimensions Panel Thickness (Recommended) : .13 - 1 MM [.005 - .039 INCH ]
Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Selection : Single AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Operating Voltage (VAC) : 250
Mechanical Attachment Panel Mount Feature Type : Mounting Ears (Horizontal)
Product Type Features Filter Connector Type : IEC 320/C-14 Filter Switch Type : No Switch Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .250" FASTON
Usage Conditions Operating Temperature Range : -10 - 40 DEGC [14 - 104 DEGF ]
Body Features
- Filter Shield Type : Complete Can
- Product Orientation : Vertical
Configuration Features
- Extender Options : None
- Fuse Options : Dual
Dimensions
- Panel Thickness (Recommended) : .13 - 1 MM [.005 - .039 INCH ]
Electrical Characteristics
- Current Rating (AMP) : 6
- Input Voltage Selection : Single AC
- Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250
- Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500
- Operating Voltage (VAC) : 250
Mechanical Attachment
- Panel Mount Feature Type : Mounting Ears (Horizontal)
Product Type Features
- Filter Connector Type : IEC 320/C-14
- Filter Switch Type : No Switch
- Filter Type : Power Entry Module
- Filtering Requirements : Filtered
- Ground Choke Option : No
- Output Termination Type : .250" FASTON
Usage Conditions
- Operating Temperature Range : -10 - 40 DEGC [14 - 104 DEGF ]