TE Connectivity IEC Filters 6609103-6

Description
TE Connectivity PM0S0DH60 IEC Filter
Request a Quote
Description
TE Connectivity PM0S0DH60 IEC Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1863505 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863505
IEC Filters 1863505
TE Connectivity PM0S0DH60 IEC Filter

TE Connectivity PM0S0DH60 IEC Filter

Supplier's Site
IEC Filters - 1863827 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863827
IEC Filters 1863827
TE Connectivity PM0S0DH60 IEC Filter

TE Connectivity PM0S0DH60 IEC Filter

Supplier's Site
Iec Filter, Medical, 6A, 250Vac, Qc; Capacitance Te Connectivity - 01AH1529 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Medical, 6A, 250Vac, Qc; Capacitance Te Connectivity
01AH1529
Iec Filter, Medical, 6A, 250Vac, Qc; Capacitance Te Connectivity 01AH1529
IEC FILTER, MEDICAL, 6A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:5µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

IEC FILTER, MEDICAL, 6A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:5µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1863505 01AH1529
Product Name IEC Filters Iec Filter, Medical, 6A, 250Vac, Qc; Capacitance Te Connectivity
Package / Mounting Flange mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1701340 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-108-712-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers