TE Connectivity DC Filters 6609075-3

Description
Electrical Characteristics DC Filter Current Rating (AMP) : 3 DC Filter Voltage (Max) (VDC) : 125 Mechanical Attachment Filter Mount Style : Flanged Other Comment : Use with accessory GA310, mating connector 36", 18 AWG Product Type Features Filter Input Termination Type : High Current Pin Filter Output Termination Type : PCB Mount Filter Type : DC Filtering Requirements : Filtered Output Orientation : Right Angle Type of Connector : 3-Pin Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote
Description
Electrical Characteristics DC Filter Current Rating (AMP) : 3 DC Filter Voltage (Max) (VDC) : 125 Mechanical Attachment Filter Mount Style : Flanged Other Comment : Use with accessory GA310, mating connector 36", 18 AWG Product Type Features Filter Input Termination Type : High Current Pin Filter Output Termination Type : PCB Mount Filter Type : DC Filtering Requirements : Filtered Output Orientation : Right Angle Type of Connector : 3-Pin Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 6609075-3 - TE Connectivity
Berwyn, PA, United States
DC Filters
6609075-3
DC Filters 6609075-3
Electrical Characteristics DC Filter Current Rating (AMP) : 3 DC Filter Voltage (Max) (VDC) : 125 Mechanical Attachment Filter Mount Style : Flanged Other Comment : Use with accessory GA310, mating connector 36", 18 AWG Product Type Features Filter Input Termination Type : High Current Pin Filter Output Termination Type : PCB Mount Filter Type : DC Filtering Requirements : Filtered Output Orientation : Right Angle Type of Connector : 3-Pin Usage Conditions Operating Temperature Range (DEGC) : -10 - 55

Electrical Characteristics


  • DC Filter Current Rating (AMP) : 3
  • DC Filter Voltage (Max) (VDC) : 125

Mechanical Attachment


  • Filter Mount Style : Flanged

Other


  • Comment : Use with accessory GA310, mating connector 36", 18 AWG

Product Type Features


  • Filter Input Termination Type : High Current Pin
  • Filter Output Termination Type : PCB Mount
  • Filter Type : DC
  • Filtering Requirements : Filtered
  • Output Orientation : Right Angle
  • Type of Connector : 3-Pin

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 55
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609075-3
Product Name DC Filters
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10KEPS10BFPWHM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
IEC Filters - 2660143 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
3-Phase Filters - 1609989-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 55 amps
View Details
2 suppliers