TE Connectivity DC Filters 6609074-7

Description
Electrical Characteristics DC Filter Current Rating (AMP) : 100 DC Filter Voltage (Max) (VDC) : 80 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filter Type : DC Filtering Requirements : Filtered Input Termination Type : Redundant Stud Output Orientation : Straight Output Termination Type : Redundant Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote Datasheet
Description
Electrical Characteristics DC Filter Current Rating (AMP) : 100 DC Filter Voltage (Max) (VDC) : 80 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filter Type : DC Filtering Requirements : Filtered Input Termination Type : Redundant Stud Output Orientation : Straight Output Termination Type : Redundant Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 6609074-7 - TE Connectivity
Berwyn, PA, United States
DC Filters
6609074-7
DC Filters 6609074-7
Electrical Characteristics DC Filter Current Rating (AMP) : 100 DC Filter Voltage (Max) (VDC) : 80 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filter Type : DC Filtering Requirements : Filtered Input Termination Type : Redundant Stud Output Orientation : Straight Output Termination Type : Redundant Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 55

Electrical Characteristics


  • DC Filter Current Rating (AMP) : 100
  • DC Filter Voltage (Max) (VDC) : 80

Mechanical Attachment


  • Filter Mount Style : Flanged

Product Type Features


  • Filter Type : DC
  • Filtering Requirements : Filtered
  • Input Termination Type : Redundant Stud
  • Output Orientation : Straight
  • Output Termination Type : Redundant Stud

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 55
Buy Now
Power Line Filter Modules - CCM2119-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM2119-ND
Power Line Filter Modules CCM2119-ND
DC EMC/EMI Line Filter 100A AC Single Stage Threaded Post (1/4-20)

DC EMC/EMI Line Filter 100A AC Single Stage Threaded Post (1/4-20)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609074-7 CCM2119-ND
Product Name DC Filters Power Line Filter Modules
Filter Type DC DC
Standards and Certifications ELV Directive; RoHS
Operating Temperature -10 to 55 C (14 to 131 F) -10 to 55 C (14 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Filters - 1-1609036-8 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
2 suppliers
Power Line Filter Modules - 174-10KEVD10BFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Power Line Filter Modules - CCM2101-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Rated Voltage 520 volts
View Details
2 suppliers
3-Phase Filters - 1-1609968-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 20 amps
View Details