TE Connectivity DC Filters 6609074-3

Description
Electrical Characteristics DC Filter Current Rating (AMP) : 30 DC Filter Voltage (Max) (VDC) : 80 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filter Type : DC Filtering Requirements : Filtered Input Termination Type : Redundant Stud Output Orientation : Straight Output Termination Type : Redundant Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote Datasheet
Description
Electrical Characteristics DC Filter Current Rating (AMP) : 30 DC Filter Voltage (Max) (VDC) : 80 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filter Type : DC Filtering Requirements : Filtered Input Termination Type : Redundant Stud Output Orientation : Straight Output Termination Type : Redundant Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 6609074-3 - TE Connectivity
Berwyn, PA, United States
DC Filters
6609074-3
DC Filters 6609074-3
Electrical Characteristics DC Filter Current Rating (AMP) : 30 DC Filter Voltage (Max) (VDC) : 80 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filter Type : DC Filtering Requirements : Filtered Input Termination Type : Redundant Stud Output Orientation : Straight Output Termination Type : Redundant Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 55

Electrical Characteristics


  • DC Filter Current Rating (AMP) : 30
  • DC Filter Voltage (Max) (VDC) : 80

Mechanical Attachment


  • Filter Mount Style : Flanged

Product Type Features


  • Filter Type : DC
  • Filtering Requirements : Filtered
  • Input Termination Type : Redundant Stud
  • Output Orientation : Straight
  • Output Termination Type : Redundant Stud

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 55
Buy Now
Power Line Filter Modules - CCM1828-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1828-ND
Power Line Filter Modules CCM1828-ND
DC EMC/EMI Line Filter 30A AC Single Stage Threaded Post (10-32)

DC EMC/EMI Line Filter 30A AC Single Stage Threaded Post (10-32)

Buy Now Datasheet
Filter, Emi/rfi, 30A; Filter Applications Corcom Te Connectivity - 52K4528 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi/rfi, 30A; Filter Applications Corcom Te Connectivity
52K4528
Filter, Emi/rfi, 30A; Filter Applications Corcom Te Connectivity 52K4528
FILTER, EMI/RFI, 30A; Filter Applications:General Purpose; Voltage Rating:80VDC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud; Filter Terminals:Stud RoHS Compliant: Yes

FILTER, EMI/RFI, 30A; Filter Applications:General Purpose; Voltage Rating:80VDC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud; Filter Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609074-3 CCM1828-ND 52K4528
Product Name DC Filters Power Line Filter Modules Filter, Emi/rfi, 30A; Filter Applications Corcom Te Connectivity
Filter Type DC DC Single Phase
Standards and Certifications ELV Directive; RoHS RoHS
Operating Temperature -10 to 55 C (14 to 131 F) -10 to 55 C (14 to 131 F)
Package / Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-6609000-1 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
3-Phase Filters - 1-1609965-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 20 amps
View Details
3-Phase Filters - 1-1609967-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 36 amps
View Details
Power Line Filter Modules - CCM1670-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers