TE Connectivity 3-Phase Filters 6609073-2

Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 30 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.4 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 30 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.4 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 6609073-2 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
6609073-2
3-Phase Filters 6609073-2
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 30 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.4 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 30
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.4
  • Operating Voltage (VAC) : 440

Mechanical Attachment


  • Product Mount Type : Chassis

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Stud
  • Output Termination Type : Stud

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet
Power Line Filter Modules - CCM1945-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1945-ND
Power Line Filter Modules CCM1945-ND
Three Phase (Wye) EMC/EMI Line Filter 30A AC 50/60Hz Two Stage Threaded Post (1/4-20)

Three Phase (Wye) EMC/EMI Line Filter 30A AC 50/60Hz Two Stage Threaded Post (1/4-20)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609073-2 CCM1945-ND
Product Name 3-Phase Filters Power Line Filter Modules
Filter Type Three Phase Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405081-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 125 amps
View Details
3 suppliers
Power Line Filter Modules - CCM1969-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
Multi-Function Inlet Filters - 1-6609016-7 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details