Win Source Part Number: 1161138-6609072-1
Category: Filters>Power Line Filter Modules
Series: A
Termination Style: Threaded Post (1/4-20)
Package: Bulk
Applications: General Purpose
Inductance: 4.44mH
Standard Package: 1
Configuration: Two Stage
Filter Type: Three Phase (Wye)
Current: 20 A
Voltage - Rated AC (Phase to Ground/Neutral): 250 V
Voltage - Rated AC (Phase to Phase): 440 V
Frequency - Operating: 50/60Hz
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 40°C
Alternative Parts (Cross-Reference): 20AYP6C;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TE Connectivity Corcom Filters
Other Names: 20AYP6C-NDR,20AYP6C-
Base Product Number: 6609072
Approval Agency: CSA, UL
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1161138-6609072-1 |
| Product Name | Filters - Power Line Filter Modules |