Electrical Characteristics Current Rating (AMP) : 36 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 3.8 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6.7 Operating Voltage (VAC) : 250
Mechanical Attachment Panel Mount Feature Type : Flange
Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Terminal Block Output Termination Type : Terminal Block
Usage Conditions Operating Temperature Range : -10 - 40 DEGC [14 - 104 DEGF ]
Electrical Characteristics
- Current Rating (AMP) : 36
- Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 3.8
- Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6.7
- Operating Voltage (VAC) : 250
Mechanical Attachment
- Panel Mount Feature Type : Flange
Product Type Features
- Filtering Requirements : Filtered
- Ground Choke Option : No
- Input Termination Type : Terminal Block
- Output Termination Type : Terminal Block
Usage Conditions
- Operating Temperature Range : -10 - 40 DEGC [14 - 104 DEGF ]