TE Connectivity Single Phase Filters 6609069-3

Description
Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 3.8 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6.7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 3.8 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6.7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609069-3 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609069-3
Single Phase Filters 6609069-3
Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 3.8 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6.7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 16
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 3.8
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6.7
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Filter, Power Line, Emi/rfi, 16A, 250Vac; Current Rating Corcom Te Connectivity - 42Y2102 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Emi/rfi, 16A, 250Vac; Current Rating Corcom Te Connectivity
42Y2102
Filter, Power Line, Emi/rfi, 16A, 250Vac; Current Rating Corcom Te Connectivity 42Y2102
FILTER, POWER LINE, EMI/RFI, 16A, 250VAC; Current Rating:16A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Phoenix; Inductance Min:-; Capacitance:-; Leakage Current Max:6.7mA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, POWER LINE, EMI/RFI, 16A, 250VAC; Current Rating:16A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Phoenix; Inductance Min:-; Capacitance:-; Leakage Current Max:6.7mA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609069-3 42Y2102
Product Name Single Phase Filters Filter, Power Line, Emi/rfi, 16A, 250Vac; Current Rating Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-150AHVSFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
IEC Filters - 2660148 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 10EMC6-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
Rfi Power Line Filter, 15A, 130Ua; Current Rating Corcom Te Connectivity - 88K2426 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details