TE Connectivity 3-Phase Filters 6609067-6

Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 150 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 150 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 6609067-6 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
6609067-6
3-Phase Filters 6609067-6
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 150 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 150
  • Operating Voltage (VAC) : 480

Mechanical Attachment


  • Product Mount Type : Chassis

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609067-6
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443554-7 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers
Power Line Filter Modules - CCM2311-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UR
View Details
Power Line Filter Modules - 100ADT6-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UR
View Details
Multi-Function Inlet Filters - 1-6609008-7 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 3 amps
View Details