TE Connectivity 3-Phase Filters 6609066-3

Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 6609066-3 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
6609066-3
3-Phase Filters 6609066-3
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3
  • Operating Voltage (VAC) : 440

Mechanical Attachment


  • Product Mount Type : Chassis

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : .250" FASTON
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet
Power Line Filter Modules - CCM1937-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1937-ND
Power Line Filter Modules CCM1937-ND
Three Phase (Wye) EMC/EMI Line Filter 10A AC 50/60Hz Single Stage Quick Connect

Three Phase (Wye) EMC/EMI Line Filter 10A AC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Filter, 10A, 3 Phase; Current Rating Corcom Te Connectivity - 98K5195 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 10A, 3 Phase; Current Rating Corcom Te Connectivity
98K5195
Filter, 10A, 3 Phase; Current Rating Corcom Te Connectivity 98K5195
FILTER, 10A, 3 PHASE; Current Rating:10A; Voltage Rating:440VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:200µH; Capacitance:0.1µF; Leakage Current Max:3mA; Product Range:AYO Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 10A, 3 PHASE; Current Rating:10A; Voltage Rating:440VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:200µH; Capacitance:0.1µF; Leakage Current Max:3mA; Product Range:AYO Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609066-3 CCM1937-ND 98K5195
Product Name 3-Phase Filters Power Line Filter Modules Filter, 10A, 3 Phase; Current Rating Corcom Te Connectivity
Filter Type Three Phase Three Phase Three Phase
Standards and Certifications ELV Directive; RoHS RoHS
Rated Current 10 amps 10 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 15A, 250Vac; Filter Applications Corcom Te Connectivity - 45T0065 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details
Power Line Filter Modules - CCM1675-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
Power Line Filters - 2871215 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Single Phase Filters - 1609042-6 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 60 amps
View Details
4 suppliers