TE Connectivity Single Phase Filters 6609064-2

Description
Electrical Characteristics Current Rating (AMP) : 3 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .25 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .42 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Board Mount Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : PCB Pin Output Termination Type : PCB Pins .025" Square Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 3 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .25 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .42 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Board Mount Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : PCB Pin Output Termination Type : PCB Pins .025" Square Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609064-2 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609064-2
Single Phase Filters 6609064-2
Electrical Characteristics Current Rating (AMP) : 3 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .25 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .42 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Board Mount Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : PCB Pin Output Termination Type : PCB Pins .025" Square Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 3
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .25
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .42
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Product Mount Type : Board Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : PCB Pin
  • Output Termination Type : PCB Pins .025" Square

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609064-2
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609998-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 40 amps
View Details
Power Line Filter Modules - 10EMC6-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3-Phase Filters - 1-2405081-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 125 amps
View Details
3 suppliers
3-Phase Filters - 1-1609998-9 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 250 amps
View Details