TE Connectivity Single Phase Filters 6609062-2

Description
Electrical Characteristics Current Rating (AMP) : 2 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Printed Circuit Board Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : PCB Pins .065" Diagonal Output Termination Type : PCB Pins .065" Diagonal Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 2 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Printed Circuit Board Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : PCB Pins .065" Diagonal Output Termination Type : PCB Pins .065" Diagonal Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609062-2 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609062-2
Single Phase Filters 6609062-2
Electrical Characteristics Current Rating (AMP) : 2 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Printed Circuit Board Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : PCB Pins .065" Diagonal Output Termination Type : PCB Pins .065" Diagonal Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Current Rating (AMP) : 2
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .3
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : PCB Pins .065" Diagonal
  • Output Termination Type : PCB Pins .065" Diagonal

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet
Rfi Power Line Filter, 2A, 500Ua; Filter Applications Corcom Te Connectivity - 52K3891 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 2A, 500Ua; Filter Applications Corcom Te Connectivity
52K3891
Rfi Power Line Filter, 2A, 500Ua; Filter Applications Corcom Te Connectivity 52K3891
RFI POWER LINE FILTER, 2A, 500UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:- RoHS Compliant: Yes

RFI POWER LINE FILTER, 2A, 500UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609062-2 52K3891
Product Name Single Phase Filters Rfi Power Line Filter, 2A, 500Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2871241 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
3-Phase Filters - 1-2405080-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 80 amps
View Details
2 suppliers
3-Phase Filters - 1-1609969-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 40 amps
View Details
2 suppliers