TE Connectivity Single Phase Filters 6609061-3

Description
Electrical Characteristics Current Rating (AMP) : 3 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Printed Circuit Board Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : PCB Pins .065" Diagonal Output Termination Type : PCB Pins .065" Diagonal Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 3 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Printed Circuit Board Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : PCB Pins .065" Diagonal Output Termination Type : PCB Pins .065" Diagonal Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609061-3 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609061-3
Single Phase Filters 6609061-3
Electrical Characteristics Current Rating (AMP) : 3 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Printed Circuit Board Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : PCB Pins .065" Diagonal Output Termination Type : PCB Pins .065" Diagonal Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Current Rating (AMP) : 3
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .3
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : PCB Pins .065" Diagonal
  • Output Termination Type : PCB Pins .065" Diagonal

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609061-3
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Inlet, Iec, Corcom, Flange Mount; Product Range Corcom Te Connectivity - 23T1713 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
IEC Filters - 2660131 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
IEC Filters - 2660120 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
3-Phase Filters - 1-1609967-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 20 amps
View Details