TE Connectivity Single Phase Filters 6609060-6

Description
Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Printed Circuit Board Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : PCB Pins .065" Diagonal Output Termination Type : PCB Pins .065" Diagonal Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Printed Circuit Board Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : PCB Pins .065" Diagonal Output Termination Type : PCB Pins .065" Diagonal Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609060-6 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609060-6
Single Phase Filters 6609060-6
Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Printed Circuit Board Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : PCB Pins .065" Diagonal Output Termination Type : PCB Pins .065" Diagonal Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Current Rating (AMP) : 6
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .3
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : PCB Pins .065" Diagonal
  • Output Termination Type : PCB Pins .065" Diagonal

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet
Power Line Filter Modules - CCM1371-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1371-ND
Power Line Filter Modules CCM1371-ND
Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Single Stage PC Pins

Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Single Stage PC Pins

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609060-6 CCM1371-ND
Product Name Single Phase Filters Power Line Filter Modules
Filter Type Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443552-2 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers
Power Line Filter Modules - 174-100KEMS10ABSDDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
DC Filters - 1-2443555-6 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
Single Phase Filters - 1-1609034-4 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details
2 suppliers