TE Connectivity Single Phase Filters 6609057-1

Description
Electrical Characteristics Filter Current Rating (AMP) : 3 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 1.2 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.3 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Input Termination Type : Wire Lead Output Termination Type : Wire Lead
Request a Quote
Description
Electrical Characteristics Filter Current Rating (AMP) : 3 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 1.2 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.3 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Input Termination Type : Wire Lead Output Termination Type : Wire Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609057-1 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609057-1
Single Phase Filters 6609057-1
Electrical Characteristics Filter Current Rating (AMP) : 3 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 1.2 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.3 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Input Termination Type : Wire Lead Output Termination Type : Wire Lead

Electrical Characteristics


  • Filter Current Rating (AMP) : 3
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 1.2
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.3

Mechanical Attachment


  • Filter Mount Style : Flanged

Product Type Features


  • Input Termination Type : Wire Lead
  • Output Termination Type : Wire Lead
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609057-1
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405077-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 100 amps
View Details
3 suppliers
DC Filters - 1-2443555-0 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers
Power Line Filter, 3 Ph, 1.6Ka, 0.222A; Filter Applications Corcom Te Connectivity - 70Y5380 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 520 volts
View Details