TE Connectivity Single Phase Filters 6609053-9

Description
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .002 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .005 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .002 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .005 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609053-9 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609053-9
Single Phase Filters 6609053-9
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .002 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .005 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .002
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .005
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : FASTON
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Line Filters - 2674954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2674954
Power Line Filters 2674954
TE Connectivity 6609053-9 RFI Filter

TE Connectivity 6609053-9 RFI Filter

Supplier's Site
Power Line Filters - 2674953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2674953
Power Line Filters 2674953
TE Connectivity 6609053-9 RFI Filter

TE Connectivity 6609053-9 RFI Filter

Supplier's Site
Power Line Filter, 1 Phase, 10A, 250Vac; Current Rating Corcom Te Connectivity - 38AC3260 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 10A, 250Vac; Current Rating Corcom Te Connectivity
38AC3260
Power Line Filter, 1 Phase, 10A, 250Vac; Current Rating Corcom Te Connectivity 38AC3260
POWER LINE FILTER, 1 PHASE, 10A, 250VAC; Current Rating:10A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:9.5mH; Capacitance:1.77µF; Leakage Current Max:2µA; Product Range:HT Series; RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 10A, 250VAC; Current Rating:10A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:9.5mH; Capacitance:1.77µF; Leakage Current Max:2µA; Product Range:HT Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609053-9 2674954 38AC3260
Product Name Single Phase Filters Power Line Filters Power Line Filter, 1 Phase, 10A, 250Vac; Current Rating Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5560 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filter Modules - CCM2168-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
IEC Filters - 8813687P - RS Components, Ltd.
TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filter Modules - 174-100AHVSBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details