Win Source Part Number: 1022618-6609051-2
Category: Filters>Power Line Filter Modules
Series: G
Termination Style: Quick Connect
Package: Bulk
Applications: General Purpose
Inductance: 7.178mH
Standard Package: 8
Configuration: Three Stage
Filter Type: Single Phase
Current: 10 A
Voltage - Rated AC: 250V
Frequency - Operating: 50/60Hz
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 40°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TE Connectivity Corcom Filters
Other Names: 10VG1-ND,1609051-2,1
Base Product Number: 6609051
Approval Agency: CSA, UR, VDE
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1022618-6609051-2 |
| Product Name | Filters - Power Line Filter Modules |