Electrical Characteristics Current Rating (AMP) : 3 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .73 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.27 Operating Voltage (VAC) : 250
Mechanical Attachment Product Mount Type : Panel Mount
Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : IEC Output Termination Type : Wire Lead
Usage Conditions Operating Temperature Range : -10 - 40 DEGC [14 - 104 DEGF ]
Electrical Characteristics
- Current Rating (AMP) : 3
- Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .73
- Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.27
- Operating Voltage (VAC) : 250
Mechanical Attachment
- Product Mount Type : Panel Mount
Product Type Features
- Filtering Requirements : Filtered
- Ground Choke Option : No
- Input Termination Type : IEC
- Output Termination Type : Wire Lead
Usage Conditions
- Operating Temperature Range : -10 - 40 DEGC [14 - 104 DEGF ]