TE Connectivity Filter, 20A, 1 Phase; Current Rating Corcom Te Connectivity 6609048-9

Description
FILTER, 20A, 1 PHASE; Current Rating:20A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:6mH; Capacitance:4.4µF; Leakage Current Max:380µA; Product Range:Q Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, 20A, 1 PHASE; Current Rating:20A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:6mH; Capacitance:4.4µF; Leakage Current Max:380µA; Product Range:Q Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 20A, 1 Phase; Current Rating Corcom Te Connectivity - 98K6308 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 20A, 1 Phase; Current Rating Corcom Te Connectivity
98K6308
Filter, 20A, 1 Phase; Current Rating Corcom Te Connectivity 98K6308
FILTER, 20A, 1 PHASE; Current Rating:20A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:6mH; Capacitance:4.4µF; Leakage Current Max:380µA; Product Range:Q Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 20A, 1 PHASE; Current Rating:20A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:6mH; Capacitance:4.4µF; Leakage Current Max:380µA; Product Range:Q Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 98K6308
Product Name Filter, 20A, 1 Phase; Current Rating Corcom Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details