TE Connectivity Single Phase Filters 6609048-5

Description
Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .22 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .38 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .22 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .38 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609048-5 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609048-5
Single Phase Filters 6609048-5
Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .22 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .38 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 6
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .22
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .38
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : FASTON
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Line Filters - 1863913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1863913
Power Line Filters 1863913
TE Connectivity 6EQ1 RFI Filter

TE Connectivity 6EQ1 RFI Filter

Supplier's Site
Power Line Filters - 1863514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1863514
Power Line Filters 1863514
TE Connectivity 6EQ1 RFI Filter

TE Connectivity 6EQ1 RFI Filter

Supplier's Site
Power Line Filter Modules - CCM1605-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1605-ND
Power Line Filter Modules CCM1605-ND
Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Filter, 6A, 1 Phase; Current Rating Corcom Te Connectivity - 98K9925 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 6A, 1 Phase; Current Rating Corcom Te Connectivity
98K9925
Filter, 6A, 1 Phase; Current Rating Corcom Te Connectivity 98K9925
FILTER, 6A, 1 PHASE; Current Rating:6A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:48.8mH; Capacitance:1.97µF; Leakage Current Max:510µA; Product Range:Q Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 6A, 1 PHASE; Current Rating:6A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:48.8mH; Capacitance:1.97µF; Leakage Current Max:510µA; Product Range:Q Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609048-5 1863913 CCM1605-ND 98K9925
Product Name Single Phase Filters Power Line Filters Power Line Filter Modules Filter, 6A, 1 Phase; Current Rating Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS RoHS RoHS
Rated Current 6 amps 6 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM2238-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
Power Line Filter Modules - CCM1975-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
Power Entry Mod W/switch, C14, 15A; Product Range Corcom Te Connectivity - 46Y9172 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
IEC Filters - 8813671 - RS Components, Ltd.
Specs
Package / Mounting Spade
Standards and Certifications RoHS
View Details
2 suppliers