TE Connectivity Single Phase Filters 6609045-1

Description
Electrical Characteristics Filter Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5 Voltage (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Printed Circuit Board Product Type Features Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : PCB Pins .065" Diagonal Output Termination Type : PCB Pins .065" Diagonal Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Electrical Characteristics Filter Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5 Voltage (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Printed Circuit Board Product Type Features Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : PCB Pins .065" Diagonal Output Termination Type : PCB Pins .065" Diagonal Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609045-1 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609045-1
Single Phase Filters 6609045-1
Electrical Characteristics Filter Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5 Voltage (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Printed Circuit Board Product Type Features Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : PCB Pins .065" Diagonal Output Termination Type : PCB Pins .065" Diagonal Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Filter Current Rating (AMP) : 6
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .3
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5
  • Voltage (Max) (VAC) : 250

Mechanical Attachment


  • Filter Mount Style : Printed Circuit Board

Product Type Features


  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : PCB Pins .065" Diagonal
  • Output Termination Type : PCB Pins .065" Diagonal

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609045-1
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2660118 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filter Modules - CCM1754-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
Power Line Filters - 2871219 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line Filters - 2094490 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers