TE Connectivity Single Phase Filters 6609044-2

Description
Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .5 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .82 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .5 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .82 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609044-2 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609044-2
Single Phase Filters 6609044-2
Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .5 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .82 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 6
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .5
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .82
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : FASTON
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Line Filters - 1863499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1863499
Power Line Filters 1863499
TE Connectivity 6VW1 RFI Filter

TE Connectivity 6VW1 RFI Filter

Supplier's Site
Power Line Filters - 1863733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1863733
Power Line Filters 1863733
TE Connectivity 6VW1 RFI Filter

TE Connectivity 6VW1 RFI Filter

Supplier's Site
Rfi Power Line Filter, 6A, 820 Ua; Filter Applications Corcom Te Connectivity - 52K4496 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 6A, 820 Ua; Filter Applications Corcom Te Connectivity
52K4496
Rfi Power Line Filter, 6A, 820 Ua; Filter Applications Corcom Te Connectivity 52K4496
RFI POWER LINE FILTER, 6A, 820 uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:W Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 6A, 820 uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:W Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609044-2 1863499 52K4496
Product Name Single Phase Filters Power Line Filters Rfi Power Line Filter, 6A, 820 Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS RoHS RoHS
Rated Current 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-6609008-7 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 3 amps
View Details
IEC Filters - 2660147 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 174-10AHVSFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Power Line Filter Modules - CCM1670-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers