TE Connectivity ™ Filters - Power Line Filter Modules 6609035-9

Description
Win Source Part Number: 1316222-6609035-9 Category: Filters>Power Line Filter Modules Series: SK Termination Style: Quick Connect Package: Bulk Applications: General Purpose Inductance: 7.13mH Configuration: Single Stage Filter Type: Single Phase Current: 10 A Voltage - Rated AC: 250V Frequency - Operating: 50/60Hz Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 40°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TE Connectivity Corcom Filters Base Product Number: 6609035 Approval Agency: CSA, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1316222-6609035-9 Category: Filters>Power Line Filter Modules Series: SK Termination Style: Quick Connect Package: Bulk Applications: General Purpose Inductance: 7.13mH Configuration: Single Stage Filter Type: Single Phase Current: 10 A Voltage - Rated AC: 250V Frequency - Operating: 50/60Hz Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 40°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TE Connectivity Corcom Filters Base Product Number: 6609035 Approval Agency: CSA, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Power Line Filter Modules - 1316222-6609035-9 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Power Line Filter Modules
1316222-6609035-9
Filters - Power Line Filter Modules 1316222-6609035-9
Win Source Part Number: 1316222-6609035-9 Category: Filters>Power Line Filter Modules Series: SK Termination Style: Quick Connect Package: Bulk Applications: General Purpose Inductance: 7.13mH Configuration: Single Stage Filter Type: Single Phase Current: 10 A Voltage - Rated AC: 250V Frequency - Operating: 50/60Hz Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 40°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TE Connectivity Corcom Filters Base Product Number: 6609035 Approval Agency: CSA, UR, VDE

Win Source Part Number: 1316222-6609035-9
Category: Filters>Power Line Filter Modules
Series: SK
Termination Style: Quick Connect
Package: Bulk
Applications: General Purpose
Inductance: 7.13mH
Configuration: Single Stage
Filter Type: Single Phase
Current: 10 A
Voltage - Rated AC: 250V
Frequency - Operating: 50/60Hz
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 40°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TE Connectivity Corcom Filters
Base Product Number: 6609035
Approval Agency: CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1316222-6609035-9
Product Name Filters - Power Line Filter Modules
Unlock Full Specs
to access all available technical data