TE Connectivity Single Phase Filters 6609035-9

Description
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .21 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .36 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .21 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .36 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609035-9 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609035-9
Single Phase Filters 6609035-9
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .21 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .36 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .21
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .36
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : FASTON
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Line Filter Modules - 6609035-9-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
6609035-9-ND
Power Line Filter Modules 6609035-9-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Power Line Filters - 1863630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1863630
Power Line Filters 1863630
TE Connectivity 10ESK1 RFI Filter

TE Connectivity 10ESK1 RFI Filter

Supplier's Site
Power Line Filters - 1863909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1863909
Power Line Filters 1863909
TE Connectivity 10ESK1 RFI Filter

TE Connectivity 10ESK1 RFI Filter

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609035-9 6609035-9-ND 1863630
Product Name Single Phase Filters Power Line Filter Modules Power Line Filters
Filter Type Single Phase Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS RoHS
Rated Current 10 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10KEPS10BFPWHM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
3-Phase Filters - 1-1609998-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 16 amps
View Details
2 suppliers
Power Line Filters - 2871238 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
DC Filters - 1-1609091-4 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications ELV Directive; RoHS
Rated Current 3 amps
View Details
2 suppliers