TE Connectivity Single Phase Filters 6609034-7

Description
Electrical Characteristics Filter Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Voltage (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Electrical Characteristics Filter Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Voltage (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609034-7 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609034-7
Single Phase Filters 6609034-7
Electrical Characteristics Filter Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Voltage (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Filter Current Rating (AMP) : 10
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7
  • Voltage (Max) (VAC) : 250

Mechanical Attachment


  • Filter Mount Style : Flanged

Product Type Features


  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : .250" FASTON
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609034-7
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-6609008-7 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 3 amps
View Details
DC Filters - 1-2443555-7 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers
Power Line Filters - 2871218 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 174-10KEBS1BFPDDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details