Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC ELECTRONIC FILTERS
TE CONNECTIVITY
6609027-4 -- FILTERS
TE Connectivity
Filters
6609027-4
Description
Power Line Single Phase Standard Perform
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Power Line Single Phase Standard Perform
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Filters
6609027-4
Filters
6609027-4
Power Line Single Phase Standard Perform
Power Line Single Phase Standard Perform
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
IC Electronic Filters
Product Number
6609027-4
Product Name
Filters
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
RS Components, Ltd.
Active Filters
1898463P
Specs
Filter Category
Active Filter
Filter Type
Low Pass; Low Pass Filter
Filter Class
Switched Capacitor
View Details
Qorvo
5GHz EMI RFI Filter
QPQ1904TR13
Specs
Filter Category
Active Filter
Filter Type
Band Boost Filter
Package Type
Reel
View Details
Rochester Electronics
Interface - Filters - Active
MAX265BCPI+
Specs
Filter Category
Active Filter
Filter Type
Universal; Universal Switched Capacitor
F
c
57 kHz
View Details
Abracon, LLC
SMD 2450MHz 2400MHz 2500MHz EMI RFI Filter
ADFC18-2450.00-A-T
Specs
Filter Category
Active Filter
View Details
2
suppliers