TE Connectivity Single Phase Filters 6609021-2

Description
Electrical Characteristics Current Rating (AMP) : 1 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 1 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609021-2 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609021-2
Single Phase Filters 6609021-2
Electrical Characteristics Current Rating (AMP) : 1 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 1
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : Wire Lead
  • Output Termination Type : Wire Lead

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Line Filter Modules - CCM1310-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1310-ND
Power Line Filter Modules CCM1310-ND
Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Single Stage Wire Leads

Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Single Stage Wire Leads

Buy Now Datasheet
Power Line Filters - 1863731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1863731
Power Line Filters 1863731
TE Connectivity 1VB3 RFI Filter

TE Connectivity 1VB3 RFI Filter

Supplier's Site
Power Line Filters - 1863520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1863520
Power Line Filters 1863520
TE Connectivity 1VB3 RFI Filter

TE Connectivity 1VB3 RFI Filter

Supplier's Site
Power Line Filter, Emi, Rfi, 1A, Wire Rohs Compliant Corcom Te Connectivity - 70AH0663 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi, Rfi, 1A, Wire Rohs Compliant Corcom Te Connectivity
70AH0663
Power Line Filter, Emi, Rfi, 1A, Wire Rohs Compliant Corcom Te Connectivity 70AH0663
POWER LINE FILTER, EMI, RFI, 1A, WIRE ROHS COMPLIANT: YES

POWER LINE FILTER, EMI, RFI, 1A, WIRE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609021-2 CCM1310-ND 1863731 70AH0663
Product Name Single Phase Filters Power Line Filter Modules Power Line Filters Power Line Filter, Emi, Rfi, 1A, Wire Rohs Compliant Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS RoHS RoHS
Rated Current 1 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443554-1 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers
Power Line Filter Modules - CCM1820-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
4 suppliers
Power Line Filter Modules - 174-10AHVSBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details