TE Connectivity Multi-Function Inlet Filters 6609016-9

Description
Body Features Product Orientation : Right Angle Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 220 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 380 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filter Connector Type : IEC 60320-1 C-13 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Body Features Product Orientation : Right Angle Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 220 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 380 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filter Connector Type : IEC 60320-1 C-13 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 6609016-9 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
6609016-9
Multi-Function Inlet Filters 6609016-9
Body Features Product Orientation : Right Angle Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 220 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 380 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filter Connector Type : IEC 60320-1 C-13 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Product Orientation : Right Angle

Electrical Characteristics


  • Current Rating (AMP) : 6
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 220
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 380
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flanged

Product Type Features


  • Filter Connector Type : IEC 60320-1 C-13
  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609016-9
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609969-8 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 200 amps
View Details
3-Phase Filters - 1-1609966-0 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 1 amps
View Details
Power Line Filter Modules - 174-100KEMS10BBSD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Multi-Function Inlet Filters - 1-6609016-1 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details