TE Connectivity Iec Filter, Standard, 6A, 250Vac, Qc; Capacitance Te Connectivity 6609016-9

Description
IEC FILTER, STANDARD, 6A, 250VAC, QC; Capacitance:0.1015µF ; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:380µA; Product Range:ED Series; RoHS Compliant: Yes
Description
IEC FILTER, STANDARD, 6A, 250VAC, QC; Capacitance:0.1015µF ; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:380µA; Product Range:ED Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Standard, 6A, 250Vac, Qc; Capacitance Te Connectivity - 01AH1528 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Standard, 6A, 250Vac, Qc; Capacitance Te Connectivity
01AH1528
Iec Filter, Standard, 6A, 250Vac, Qc; Capacitance Te Connectivity 01AH1528
IEC FILTER, STANDARD, 6A, 250VAC, QC; Capacitance:0.1015µF ; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:380µA; Product Range:ED Series; RoHS Compliant: Yes

IEC FILTER, STANDARD, 6A, 250VAC, QC; Capacitance:0.1015µF; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:380µA; Product Range:ED Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01AH1528
Product Name Iec Filter, Standard, 6A, 250Vac, Qc; Capacitance Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C163M016AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers