TE Connectivity Multi-Function Inlet Filters 6609003-2

Description
Electrical Characteristics Filter Current Rating (AMP) : 3 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Voltage Rating (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Flanged Mount Angle : Right Angle Product Type Features Filter Connector Type : IEC 320/C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Ground Option : None Input Termination Type : IEC Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Electrical Characteristics Filter Current Rating (AMP) : 3 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Voltage Rating (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Flanged Mount Angle : Right Angle Product Type Features Filter Connector Type : IEC 320/C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Ground Option : None Input Termination Type : IEC Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 6609003-2 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
6609003-2
Multi-Function Inlet Filters 6609003-2
Electrical Characteristics Filter Current Rating (AMP) : 3 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Voltage Rating (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Flanged Mount Angle : Right Angle Product Type Features Filter Connector Type : IEC 320/C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Ground Option : None Input Termination Type : IEC Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Filter Current Rating (AMP) : 3
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5
  • Voltage Rating (Max) (VAC) : 250

Mechanical Attachment


  • Filter Mount Style : Flanged
  • Mount Angle : Right Angle

Product Type Features


  • Filter Connector Type : IEC 320/C-14
  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Ground Option : None
  • Input Termination Type : IEC
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609003-2
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Unlock Full Specs
to access all available technical data

Similar Products

Rfi Power Line Filter, 10A, 3Ma; Filter Applications Corcom Te Connectivity - 95F5394 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 440 volts
View Details
Power Line Filter Modules - 174-10KESS1AFPWDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
DC Filters - 1-2443554-7 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers
3-Phase Filters - 1-1609967-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 25 amps
View Details