TE Connectivity
Wire-to-Board Connector Contacts
66088-2
Description
Contact Features Contact Mating Area Plating Material : Tin-Lead Contact Type : Socket
Dimensions Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Request a Quote
Email Supplier
Description
Contact Features Contact Mating Area Plating Material : Tin-Lead Contact Type : Socket
Dimensions Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Request a Quote
Email Supplier
Suppliers
Wire-to-Board Connector Contacts
66088-2
Contact Features Contact Mating Area Plating Material : Tin-Lead Contact Type : Socket
Dimensions Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Contact Features
- Contact Mating Area Plating Material : Tin-Lead
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : .3 - .9
- Wire Size (AWG) : 22 - 18
- Wire Size (CMA) : 642 - 1624
Operation/Application
- Circuit Application : Power & Signal
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Board
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
66088-2 |
|
Product Name
|
Wire-to-Board Connector Contacts |
|
North American
|
18 to 22 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details
Material
Unplated
Features
RoHS
North American
13 to 17 AWG
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details