TE Connectivity Power Terminals 66058-2

Description
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Terminal Fabrication : Screw Machined Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Dimensions Overall Terminal Length : 16.51 MM  [.65 INCH ] Wire Size (MMSQ) : .12 - .15 Wire Size (AWG) : 26 Mechanical Attachment Connector Mounting Type : Board Mount Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board Power Terminal Type : Taper Pin Terminal Style : Pin
Request a Quote
Description
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Terminal Fabrication : Screw Machined Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Dimensions Overall Terminal Length : 16.51 MM  [.65 INCH ] Wire Size (MMSQ) : .12 - .15 Wire Size (AWG) : 26 Mechanical Attachment Connector Mounting Type : Board Mount Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board Power Terminal Type : Taper Pin Terminal Style : Pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 66058-2 - TE Connectivity
Berwyn, PA, United States
Power Terminals
66058-2
Power Terminals 66058-2
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Terminal Fabrication : Screw Machined Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Dimensions Overall Terminal Length : 16.51 MM  [.65 INCH ] Wire Size (MMSQ) : .12 - .15 Wire Size (AWG) : 26 Mechanical Attachment Connector Mounting Type : Board Mount Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board Power Terminal Type : Taper Pin Terminal Style : Pin

Body Features


  • Terminal Profile : Standard

Configuration Features


  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass Alloy
  • Contact Mating Area Plating Material : Silver
  • Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ]
  • Terminal Fabrication : Screw Machined
  • Wire Contact Termination Area Plating Material : Silver
  • Wire Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ]

Dimensions


  • Overall Terminal Length : 16.51 MM  [.65 INCH ]
  • Wire Size (MMSQ) : .12 - .15
  • Wire Size (AWG) : 26

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • Power Terminal Type : Taper Pin
  • Terminal Style : Pin
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 66058-2
Product Name Power Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Power Contacts - 106528-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1300 to 0.3300 mm2
View Details
Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details
Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers